IT
  • EN
  • DE
  • IT
Parte No TIP35C
Produttore STMicroelectronics
Catalogo Transistors (BJT) - Single
Descrizione TRANS NPN 100V 25A TO-247
Campione
Stato RoHS rohs
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Costruttore STMicroelectronics
Confezione standard 30
Categoria Discrete Semiconductor Products
Famiglia Transistors (BJT) - Single
Imballaggio Tube
Tipo di transistor NPN
Corrente - Collettore (Ic) (max) 25A
Tensione - rottura collettore-emettitore (max) 100V
Saturazione Vce (max) a Ib, Ic 4V @ 5A 25A
Corrente - Interdizione collettore (max) 1mA
Guadagno in corrente c.c. (hFE) min a Ic, Vce 10 @ 15A 4V
Potenza - Max 125W
Frequenza - Transizione 3MHz
Tipo di montaggio Through Hole
Imballaggio TO-247-3
Contenitore del dispositivo del costruttore TO-247-3
Catalogo NPN Transistors
Kit 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Condizione di conservazione Dry storage cabinet & Humidity protection package
Codice Articolo Win Source 092015-TIP35C
Nome famiglia TIP35C
Data di introduzione October 11, 1999
ECCN EAR99
Paese di origine China
Senza alogeni Compliant
Data EOL stimata 2024
Parte di uso comune? Yes
Popolarità High
Rischio di contraffazione sul mercato aperto 72 pct.
Stato della domanda e dell'offerta Limited
Modello 3D Ultra Librarian Ultra Librarian TIP35C Modello CAD

Descrizione

The TIP35C is a silicon High-Power NPN transistor designed for general purpose power amplification and switching applications. Manufactured by STMicroelectronics, a global semiconductor leader, this transistor is recognized for its reliability and efficiency across various industrial sectors.

Key Features

  • High Voltage Capability: The TIP35C can handle collector-emitter voltages up to 100V, making it suitable for high-voltage applications.
  • High Current Performance: With a collector current rating of up to 25A, it can drive high current loads with ease.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, thereby reducing power loss and improving efficiency.
  • Complementary PNP Type: The TIP35C has a complementary PNP counterpart, the TIP36C, allowing for push-pull or other types of amplifier configurations.

Applications

The TIP35C is versatile in its use, suitable for a wide range of applications, including:

  • Power Linear and Switching
  • Audio Amplifiers
  • Regulators
  • DC-DC Converters
  • Motor Controls

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 100V
Collector Current (IC) 25A
Collector-Emitter Saturation Voltage (VCE(sat)) 1.1V (Max) at 15A
Power Dissipation (PD) 125W
Operating Junction Temperature (TJ) -65 to 150°C

Quality and Reliability

STMicroelectronics ensures that the TIP35C meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance in demanding conditions.

Environmental Compliance

The TIP35C is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

I più venduti

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
A partire da $0.0236
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
A partire da $0.4717
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
A partire da $5.1881
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
A partire da $0.5821
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
A partire da $9.4329
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
A partire da $0.0668
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
A partire da $0.1533
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
A partire da $2.0044
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.7821
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
A partire da $0.4717
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
A partire da $14.8568
Altera
IC CPLD 128MC 10NS 100TQFP
A partire da $3.5374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
A partire da $4.0798
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
A partire da $19.5133
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
A partire da $0.9314

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 3,000 pezzi
MOQ: 35 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess