IT
  • EN
  • DE
  • IT

LMUN2112LT1G

Parte No LMUN2112LT1G
Produttore Leshan Radio
Catalogo Transistors (BJT) - Single, Pre - Biased
Descrizione Bias Resistor Transistors
Campione
Stato RoHS rohs
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Costruttore Leshan Radio
Condizione di conservazione Dry storage cabinet & Humidity protection package
Codice Articolo Win Source 1201987-LMUN2112LT1G
Homepage del costruttore www.lrc.cn/
Popolarità Medium
Rischio di contraffazione sul mercato aperto 33 pct.
Stato della domanda e dell'offerta Sufficient
Modello 3D Ultra Librarian Ultra Librarian LMUN2112LT1G Modello CAD

Descrizione

The LMUN2112LT1G is a Bias Resistor Transistor (BRT) manufactured by Leshan Radio. It integrates a transistor with bias resistors, simplifying circuit design and reducing component count.

Applications:

  • Digital circuit interface
  • Load driver
  • Switching circuits
  • Inverter circuits
  • Level shifting
  • General-purpose amplification

Features:

  • Integrated bias resistors: Reduces external component count and simplifies circuit design.
  • NPN transistor: Suitable for a wide range of switching and amplification applications.
  • Small surface mount package: Enables compact and efficient board designs.
  • Reduces board space: Integration minimizes the required PCB area.

Benefits:

  • Simplified circuit design: Integrated resistors eliminate the need for external biasing components.
  • Reduced component count: Lowers the overall cost and complexity of the circuit.
  • Smaller and lighter designs: Surface mount package enables compact and efficient designs.
  • Improved reliability: Fewer external components reduce the probability of failures.
  • Faster assembly: Reduced component count simplifies the assembly process.

Additional Details:

The LMUN2112LT1G is typically available in a SOT-323 or similar small surface-mount package. The integrated resistors provide a specific bias network, characterized by resistor values R1 and R2, which determine the base current. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation. Consult the manufacturer's datasheet for detailed electrical characteristics, resistor values, and thermal resistance. The device is designed for low to medium current applications. Proper handling and soldering techniques should be followed to ensure reliable performance. It's important to check the datasheet for the recommended operating conditions and maximum ratings to avoid damage to the device.

I più venduti

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.7821
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
A partire da $2.0044
Analog Devices Inc.
A partire da $3.6214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
A partire da $14.8568
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
A partire da $0.0236
Solomon
LCD Display Controller 128-Pin LQFP Tray
A partire da $4.1977
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
A partire da $4.9523
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
A partire da $0.4717
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
A partire da $4.6815
Toshiba Semiconductor and Storage
A partire da $7.5672
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
A partire da $8.2538
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
A partire da $0.9314
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
A partire da $3.6553
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
A partire da $4.0798
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
A partire da $0.4717

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
4,240+ $0.0118 $50.0320
9,010+ $0.0111 $100.0110
14,020+ $0.0107 $150.0140
20,205+ $0.0099 $200.0295
26,045+ $0.0096 $250.0320
32,610+ $0.0092 $300.0120
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 346,939 pezzi
MOQ: 4240 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess