Overview
The SPX3819M5-L-3.3/TR from Exar Corporation is a fixed-output linear voltage regulator in the PMIC – Voltage Regulators – Linear category. It is designed to provide a stable 3.3 V output from a higher, typically noisy DC input rail, making it suitable for powering low-voltage digital ICs, microcontrollers, and peripherals. Supplied in a small SOT-23-5/M5-style package and delivered in tape-and-reel format ("/TR"), this device is commonly used where low quiescent current, good line/load regulation, and compact PCB footprint are important. Typical use includes point-of-load regulation in embedded and portable systems.
Applications
- Local 3.3 V regulation for microcontrollers, FPGAs, and digital logic from a 5 V or higher bus
- Powering RF transceivers, sensors, and analog front-ends in IoT and wireless nodes
- Point-of-load regulation in industrial control modules and PLC I/O boards
- Low-noise 3.3 V supply for audio, measurement, or instrumentation circuits
- Battery-powered handheld equipment requiring a regulated 3.3 V rail
- Consumer electronics such as set-top boxes, networking devices, and smart home products
Alternatives & Replacement
Depending on stock availability, lifecycle status, or specific design constraints (output voltage, current capability, dropout, package), it may be necessary to consider alternative parts to the SPX3819M5-L-3.3/TR. Alternatives can come from the same family or from other manufacturers offering similar fixed-output linear regulators.
Recommended alternatives:
- Exar Corporation SPX1117M3-L-5-0/TR – higher-current fixed 5 V linear regulator (redesign likely required)
- Exar Corporation SPX3819M5-3.0/TR – related family member with 3.0 V fixed output (redesign required to accommodate different rail)
- Exar Corporation SPX5205M5-1-8/TR / SPX5205M5-1.8/TR / SPX5205M5-2.5/TR – low-voltage fixed-output LDO options (board and system-level changes required)
- STMicroelectronics L78L05ABUTR or L7905CV – standard 5 V regulators (different output voltage and characteristics; redesign required)
- Torex Semiconductor Ltd XC6206P332MR – 3.3 V LDO option in a compact package (pinout and performance must be cross-checked)
- Toshiba TA78L05F / TA78L05F(TE12L,F) – 5 V regulators suited to general-purpose use (not drop-in for 3.3 V)
Engineering note: none of the listed alternatives should be treated as a drop-in replacement. Always review the datasheets carefully and verify pinout, package, output voltage, maximum current, dropout voltage, thermal performance, and protection features, as well as stability with your chosen input source and output capacitors, before using any substitute in a new or existing design.