IT
  • EN
  • DE
  • IT

XTR105UA/2K5

Parte No XTR105UA/2K5
Produttore Texas Instruments
Catalogo Interface - Sensor and Detector Interfaces
Descrizione IC 4-20 MA I-TRANSMITTER 14-SOIC / Sensor and Detector Interface 36V 2-Wire Interface 14-Pin SOIC T/R
Scheda tecnica
Campione
Stato RoHS rohs
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Categorie Integrated Circuits
Costruttore Texas Instruments
Imballaggio Reel - TR
Stato Active
Tipo Current Transmitter
Tipo di ingresso Differential
Tipo di uscita Voltage
Corrente di alimentazione operativa 20mA
Intervallo di temperatura - Esercizio -40°C to 85°C
Montaggio SMD (SMT)
Contenitore/involucro 14-SOIC
Condizione di conservazione Dry storage cabinet & Humidity protection package
Codice Articolo Win Source 087156-XTR105UA/2K5
Parte di uso comune? Yes
Popolarità High
Rischio di contraffazione sul mercato aperto 62 pct.
Stato della domanda e dell'offerta Sufficient
Nome famiglia XTR105
Data di introduzione April 01, 2006
ECCN EAR99
Paese di origine Malaysia
Senza alogeni Compliant
Data EOL stimata 2031
Modello 3D Ultra Librarian Ultra Librarian XTR105UA/2K5 Modello CAD

Descrizione

The XTR105UA/2K5 is a versatile and robust current transmitter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision two-wire, 4-20mA current transmitter is specifically engineered to convert a variety of signal inputs into a proportional current output, a standard in industrial control systems.

Key Features

  • Integrated Excitation and Linearization: The XTR105UA/2K5 includes an on-chip voltage regulator and Vref excitation source, making it ideal for bridge sensors. It also features linearization circuitry for temperature sensor signals.
  • Flexible Input Range: It accepts input from a wide range of sensors, including RTDs, thermocouples, and other voltage or resistance-based sensors.
  • High Accuracy: With a low total unadjusted error and a high level of precision, this IC ensures accurate signal transmission and conversion for critical applications.
  • Burnout Detection: It comes with built-in sensor burnout detection that provides safety and maintenance alerts, ensuring system reliability.
  • Low Power Consumption: The device operates efficiently with low quiescent current, making it suitable for battery-powered and remote systems.

Applications

The XTR105UA/2K5 is highly suited for industrial process control and factory automation. Its robust design makes it an excellent choice for applications such as:

  • Temperature control systems
  • Pressure and flow measurement
  • Level control
  • Factory automation equipment

Package and Quality

This product is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. TI's commitment to quality ensures that the XTR105UA/2K5 meets stringent industry standards for performance and reliability.

Conclusion

In summary, the XTR105UA/2K5 from Texas Instruments is a high-performance current transmitter IC that offers a reliable and efficient solution for converting various input signals into a standard 4-20mA current. Its advanced features and robust design make it the ideal choice for industrial control systems where precision and durability are paramount.

I più venduti

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
A partire da $0.4717
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
A partire da $2.0044
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.7821
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
A partire da $5.1881
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
A partire da $33.0150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
A partire da $4.9523
Toshiba Semiconductor and Storage
A partire da $7.5672
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
A partire da $12.9702
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
A partire da $0.0236
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.5463
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
A partire da $19.5133
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
A partire da $0.9314
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
A partire da $17.4265
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
A partire da $4.6815
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
A partire da $9.4329

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
14+ $3.7409 $52.3726
29+ $3.5042 $101.6218
45+ $3.3858 $152.3610
64+ $3.1490 $201.5360
83+ $3.0307 $251.5481
104+ $2.9123 $302.8792
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 180 pezzi
MOQ: 14 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess