IT
  • EN
  • DE
  • IT
Parte No ES1J_R1
Produttore Panjit
Catalogo Custom Parts (E - I)
Campione
Stato RoHS Richiede verifica
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Codice Articolo Win Source 1118515-ES1J_R1
Categorie Custom Parts
Costruttore Panjit
Condizione di conservazione Dry storage cabinet & Humidity protection package
Popolarità Medium
Rischio di contraffazione sul mercato aperto 70 pct.
Stato della domanda e dell'offerta Limited
Modello 3D Ultra Librarian Ultra Librarian ES1J_R1 Modello CAD

Descrizione

The ES1J_R1 is a fast recovery rectifier manufactured by Panjit. This diode is designed for applications that require high-speed switching and efficient rectification.

Applications:

  • Switching Mode Power Supplies (SMPS): Used for secondary rectification in high-frequency power supplies.
  • Inverters: Employed in inverter circuits for efficient DC to AC conversion.
  • DC-DC Converters: Suitable for high-frequency DC-DC conversion applications.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switch-off.
  • Lighting Applications: Used in LED lighting and other lighting circuits.

Features:

  • Fast Recovery Time: Offers a very short reverse recovery time, minimizing switching losses.
  • High Surge Current Capability: Can withstand high surge currents, enhancing reliability.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Reliability: Robust design ensures stable performance in demanding environments.
  • Glass Passivated Junction: Enhances thermal stability and reliability.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation.
  • Reduced Switching Losses: Minimizes energy loss during switching, resulting in cooler operation.
  • Compact Design: Typically available in a small package, suitable for space-constrained applications.
  • Optimized Performance: Designed for optimal performance in high-frequency applications.

Additional Details:

The ES1J_R1 features a maximum repetitive peak reverse voltage of 600V and a forward current of 1A. It typically comes in a DO-214AC (SMA) package. The reverse recovery time is a critical parameter, typically in the range of tens of nanoseconds. The glass-passivated junction enhances thermal stability and ensures reliable operation even under high-temperature conditions. Its compact SMA package makes it ideal for surface-mount applications where space is limited. It is particularly well-suited for high-frequency applications where minimizing switching losses is crucial for overall system efficiency. The forward voltage drop is minimized to reduce power dissipation and improve overall system performance. It also features high surge current capability, making it robust against transient overcurrent conditions.

I più venduti

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0,9314
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0,4717
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0,1533
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4,1977
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1,5329
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3,6553
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Lowest to $0,4717
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $17,4265
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0,0668
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14,8568
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7,7821
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4,0798
Analog Devices Inc.
Lowest to $3,6214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4,0798
Toshiba Semiconductor and Storage
Lowest to $7,5672

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
875+ $0.0573 $50.1375
2,125+ $0.0471 $100.0875
3,290+ $0.0456 $150.0240
4,540+ $0.0441 $200.2140
5,855+ $0.0427 $250.0085
7,855+ $0.0382 $300.0610
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 13,200 pezzi
MOQ: 875 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess