Specifiche prodotto Segnala problema?

Categorie Integrated Circuits
Costruttore ON Semiconductor
Imballaggio Cut Tape (CT)
Stato Obsolete
Tipo Simple Reset/Power-On Reset
N. di tensioni monitorate 1
Uscita Push-Pull, Totem Pole
Reset Active Low
Timeout di reset 140ms Minimum
Tensione - Soglia 4.63V
Intervallo di temperatura - Esercizio -40°C ~ 105°C
Tipo di montaggio SMD
Package del costruttore TO-236-3, SC-59, SOT-23-3
Package del produttore SOT-23-3 (TO-236)
Codice articolo famiglia MAX809
Quantità confezione del costruttore 1
Livello MSL 1 (Unlimited)
Codice Articolo Win Source 1215035-MAX809LTR
Homepage del costruttore www.onsemi.com
Materie prime Based on silicon element (Si) ; Blue-grey metallic luster
Popolarità Medium
Rischio di contraffazione sul mercato aperto 31 pct.
Stato della domanda e dell'offerta Balance
Modello 3D Ultra Librarian Ultra Librarian MAX809LTR Modello CAD

Descrizione

ON Semiconductor MAX809LTR Microprocessor Reset Circuit

The ON Semiconductor MAX809LTR is a compact, three-pin, microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of system reliability and accuracy required by modern electronics. This device is particularly well-suited for use in microprocessor-based systems where it can provide a reliable reset signal to the µP during power-up, power-down, or brown-out conditions.

The MAX809LTR operates by monitoring the VCC voltage. When the VCC supply voltage falls below the preset threshold level, the reset output is asserted (driven low) to reset the connected microprocessor. The reset signal remains active for a period of time after VCC has risen above the reset threshold level, ensuring the system has sufficient time to stabilize before the processor begins operation. This timeout period, known as the reset timeout period, is typically 140ms, providing a suitable delay for most microprocessor systems.

Key features of the MAX809LTR include:

  • Precision monitoring of 3V, 3.3V, and 5V supply voltages
  • Low supply current of 17µA (typical), which is ideal for power-sensitive applications
  • No external components required, simplifying design and reducing board space
  • Guaranteed RESET output valid to VCC = 1V, ensuring reliable operation during low voltage conditions
  • Available in a compact SOT-23 package, making it suitable for space-constrained applications

The MAX809LTR is commonly used in applications such as computers, controllers, intelligent instruments, portable/battery-powered products, and other microprocessor-based systems that require a precise and reliable reset function.

ON Semiconductor's commitment to quality ensures that the MAX809LTR is a reliable component for maintaining system integrity. Its ease of integration and minimal power consumption make it an excellent choice for designers looking to enhance system stability without compromising on performance or power efficiency.

Whether you are working on a new design or updating an existing system, the ON Semiconductor MAX809LTR provides a simple and effective solution for your microprocessor reset needs, ensuring your systems operate reliably and consistently.

I più venduti

$12.9702
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ECAD model for CY7C68013A-128AXC
$0.0668
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
ECAD model for NTA4153NT1G
$14.8568
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
ECAD model for FT4232HL-REEL
$17.4265
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
ECAD model for TPSM63606RDLR
$4.6815
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
ECAD model for BMI160
$9.4329
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
ECAD model for ICM-42605
$0.4717
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
$4.0798
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
ECAD model for ULN2803ADWR
$0.1533
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
ECAD model for 74HC595D,118
$2.0044
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
ECAD model for AR8033-AL1A
$4.1977
Solomon
LCD Display Controller 128-Pin LQFP Tray
ECAD model for SSD1963QL9
$3.6214
Analog Devices Inc.
ECAD model for LT8912B
$1.5329
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
ECAD model for PE4312C-Z
$8.2538
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
ECAD model for FT230XQ-R
$9.4329
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ECAD model for ICM-42688-P

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
55+ $0.9432 $51.8760
115+ $0.8836 $101.6140
180+ $0.8537 $153.6660
255+ $0.7940 $202.4700
330+ $0.7642 $252.1860
410+ $0.7343 $301.0630
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Disponibilità: 15,000 pezzi
MOQ: 55 pz
Incremento Ordine : 1 winsource.unit.piece
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

Categorie

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi