IT
  • EN
  • DE
  • IT

DDA113TU-7-F

Parte No DDA113TU-7-F
Produttore Diodes Incorporated
Catalogo Transistors (BJT) - Arrays, Pre - Biased
Descrizione TRANS 2PNP PREBIAS 0.2W SOT363
Scheda tecnica
Campione
Stato RoHS rohs
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Categorie Discrete Semiconductor Products
Costruttore Diodes Incorporated
Imballaggio Reel - TR
Stato Active
Polarità del transistor 2 PNP - Pre-Biased (Dual)
Corrente massima collettore 100mA
Tensione di rottura massima collettore-emettitore VCEO 50V
Resistore - Base (R1) (Ohm) 1k
Guadagno tipico (hFE) (min) 100 @ 1mA, 5V
Vce (sat) max 300mV @ 1mA, 10mA
Frequenza - Transizione 250MHz
Dissipazione di potenza massima 200mW
Montaggio SMD (SMT)
Contenitore/involucro SOT-363
Condizione di conservazione Dry storage cabinet & Humidity protection package
Codice Articolo Win Source 1032732-DDA113TU-7-F
Materie prime Based on silicon element (Si) ; Blue-grey metallic luster
Popolarità Medium
Rischio di contraffazione sul mercato aperto 35 pct.
Stato della domanda e dell'offerta Balance
Modelli ECAD Contact us to download
Scheda dati sulla sicurezza dei materiali (MSDS) Get Access
Modello 3D Ultra Librarian Ultra Librarian DDA113TU-7-F Modello CAD

Descrizione

DDA113TU-7-F from Diodes Incorporated is a pre-biased BJT array designed for compact switching and interface functions where board space, resistor integration, and simplified assembly are important. Devices in this category are commonly considered for signal routing, logic-level interfacing, bias networks, and general-purpose control circuitry in consumer, industrial, and embedded electronic designs. By integrating bias resistors with transistor elements, this type of component can help reduce external part count and support cleaner, more repeatable layouts in cost-sensitive applications. For engineering teams evaluating long-term use, the listed lifecycle status for DDA113TU-7-F is information not available, so procurement and design teams should confirm current manufacturer status before committing to new production. RoHS compliance information is also not available in the provided data and should be verified directly through the latest datasheet, manufacturer declarations, or authorized distribution channels before approval for regulated builds.

I più venduti

Analog Devices Inc.
A partire da $3.6214
Altera
IC CPLD 128MC 10NS 100TQFP
A partire da $3.5374
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
A partire da $19.5133
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
A partire da $12.9702
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.7821
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
A partire da $4.0798
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
A partire da $1.5329
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
A partire da $3.6553
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
A partire da $0.0668
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
A partire da $8.2538
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
A partire da $17.4265
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
A partire da $0.4717
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
A partire da $9.4329
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
A partire da $1.0455
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
A partire da $5.1881

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
1,795+ $0.0279 $50.0805
4,370+ $0.0229 $100.0730
6,760+ $0.0222 $150.0720
9,305+ $0.0215 $200.0575
12,020+ $0.0208 $250.0160
16,130+ $0.0186 $300.0180
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 14,918 pezzi
MOQ: 1795 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess