IT
  • EN
  • DE
  • IT

BC817-16Q-7-F

Parte No BC817-16Q-7-F
Produttore Diodes Incorporated
Catalogo RF Transistors (BJT)
Descrizione TRANS NPN 45V 0.5A SOT23-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Scheda tecnica
Campione
Stato RoHS rohs
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Categoria Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Costruttore Diodes Incorporated
Serie Automotive, AEC-Q101
Imballaggio Tape & Reel
Tipo di transistor NPN
Corrente - Collettore (Ic) (max) 500 mA
Tensione - rottura collettore-emettitore (max) 45 V
Saturazione Vce (max) a Ib, Ic 700mV @ 50mA, 500mA
Corrente - Interdizione collettore (max) 100nA
Guadagno in corrente c.c. (hFE) min a Ic, Vce 100 @ 100mA, 1V
Potenza - Max 310 mW
Frequenza - Transizione 100MHz
Intervallo di temperatura - Esercizio -65°C ~ 150°C (TJ)
Montaggio SMD (SMT)
Contenitore/involucro TO-236-3, SC-59, SOT-23-3
Package del produttore SOT-23-3
Codice articolo di base BC817
Livello MSL 1 (Unlimited)
Stato REACH REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Altri nomi BC817-16Q-7-FDIDKR,BC817-16Q-7-FDICT,BC817-16Q-7-FDITR,BC817-16Q-7-F-ND
Confezione standard 3,000
Codice Articolo Win Source 1048390-BC817-16Q-7-F
Rischio di contraffazione sul mercato aperto 75 pct.
Modello 3D Ultra Librarian Ultra Librarian BC817-16Q-7-F Modello CAD

Descrizione

BC817-16Q-7-F from Diodes Incorporated is a small-signal BJT used where compact switching or amplification is needed in space-constrained electronic designs. In RF transistor and general-purpose signal path applications, parts in this class are commonly selected for control stages, driver circuits, signal conditioning, and low-power interface functions across consumer, industrial, and communications equipment. Engineers value devices like this for broad design utility, mature transistor behavior, and suitability for high-volume assembly workflows. For new and sustaining designs, BC817-16Q-7-F can be evaluated as a practical option when a discrete BJT is preferred over a more integrated solution. The lifecycle status for this part is currently information not available, so procurement and design teams should confirm ongoing manufacturer support before committing to long production runs. RoHS compliance information is also not available in the provided data and should be verified directly through the latest datasheet, manufacturer declaration, or authorized distribution documentation.

I più venduti

Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
A partire da $19.5133
Analog Devices Inc.
A partire da $3.6214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
A partire da $2.0044
Toshiba Semiconductor and Storage
A partire da $7.5672
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
A partire da $3.6553
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.7821
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
A partire da $1.0455
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
A partire da $4.0798
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
A partire da $12.9702
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
A partire da $0.0668
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
A partire da $0.5821
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
A partire da $4.0798
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
A partire da $17.4265
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
A partire da $0.0236
Altera
IC CPLD 128MC 10NS 100TQFP
A partire da $3.5374

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
1,270+ $0.0395 $50.1650
3,080+ $0.0325 $100.1000
4,780+ $0.0314 $150.0920
6,580+ $0.0304 $200.0320
8,505+ $0.0294 $250.0470
11,365+ $0.0264 $300.0360
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 19,730 pezzi
MOQ: 1270 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess