IT
  • EN
  • DE
  • IT

ESD5302F-3/TR

Parte No ESD5302F-3/TR
Produttore Willsemi
Catalogo Miscellaneous
Descrizione 2-Lines, Uni-directional, Ultra-low Capacitance Transient Voltage Suppressors
Campione
Stato RoHS rohs
Modelli ECAD
Serve Aiuto?

Specifiche prodotto Segnala problema?

Categorie Uncategorized
Costruttore WILLSEMI
Popolarità Medium
Rischio di contraffazione sul mercato aperto 43 pct.
Stato della domanda e dell'offerta Limited
Codice Articolo Win Source 822855-ESD5302F-3/TR
Modello 3D Ultra Librarian Ultra Librarian ESD5302F-3/TR Modello CAD

Descrizione

The ESD5302F-3/TR is a Transient Voltage Suppressor (TVS) diode designed to provide robust electrostatic discharge (ESD) protection for sensitive electronic circuits. This device, manufactured by Willsemi, is engineered to safeguard components from harmful voltage spikes caused by ESD events, ensuring system reliability and longevity.

Applications:

  • Mobile Phones: Protection of I/O ports and power lines against ESD strikes.
  • Tablets and Portable Devices: Ensuring the durability of devices subject to frequent handling.
  • Wearable Technology: Safeguarding sensitive electronics in smartwatches and fitness trackers.
  • USB Interfaces: Protecting data lines from ESD damage during connection and disconnection.
  • HDMI Ports: Shielding high-speed data lines in multimedia devices.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device during an ESD event.
  • Fast Response Time: Quickly reacts to transient voltage spikes, preventing damage.
  • Small Package Size: Facilitates easy integration into compact electronic designs.
  • Low Leakage Current: Minimizes power consumption and impact on signal integrity.
  • High ESD Withstand Capability: Designed to withstand multiple ESD strikes without degradation.

Benefits:

  • Increased System Reliability: Protects sensitive components from ESD damage, reducing failures.
  • Extended Product Lifespan: Prevents ESD-related degradation, increasing the longevity of electronic devices.
  • Reduced Warranty Costs: Minimizes ESD-related returns and repairs, saving on service expenses.
  • Improved Signal Integrity: Prevents ESD-induced noise and interference, ensuring optimal performance.
  • Simplified Design: Easy to implement into existing circuit designs with minimal impact on board layout.

The ESD5302F-3/TR is engineered with a low clamping voltage to ensure that the protected device is not exposed to damaging voltage levels during an ESD event. Its rapid response time enables it to quickly clamp transient voltages, averting potential damage. The compact package size renders it suitable for use in space-constrained electronic devices. It is crucial to consult the manufacturer's datasheet to verify specific technical specifications, including breakdown voltage, clamping voltage, and ESD withstand voltage rating.

I più venduti

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
A partire da $0.4717
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
A partire da $2.0044
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.7821
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
A partire da $5.1881
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
A partire da $33.0150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
A partire da $4.9523
Toshiba Semiconductor and Storage
A partire da $7.5672
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
A partire da $12.9702
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
A partire da $0.0236
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
A partire da $7.5463
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
A partire da $19.5133
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
A partire da $0.9314
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
A partire da $17.4265
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
A partire da $4.6815
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
A partire da $9.4329

Prezzi e Ordini (USD)

Quantità Prezzo unitario Prezzo totale
1,415+ $0.0354 $50.0910
3,015+ $0.0332 $100.0980
4,675+ $0.0321 $150.0675
6,715+ $0.0298 $200.1070
8,715+ $0.0287 $250.1205
10,870+ $0.0276 $300.0120
* I prezzi sopra indicati non includono tasse e costi di spedizione, che verranno calcolati nelle pagine dell'ordine.
Stima costi di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
*
Disponibilità: 261,800 pezzi
MOQ: 1415 pz
Incremento Ordine : 1 pcs
*Hai bisogno di più quantità? *Richiedi un Preventivo per Quantità in Bulk?

Informazioni sulla Spedizione

Spedito da Magazzino di Hong Kong
Data di Spedizione Prevista
Spedito oggi se ordini entro (HKT)
Tempo di piombo del fornitore Chiama per disponibilità
Stima spese di spedizione
Inserisci la tua destinazione per ottenere una stima della spedizione
Stima Spese di Spedizione

Contattaci

*
*
*

PROMEMORIA PREVENZIONE FRODI

Recentemente, abbiamo scoperto che dei criminali hanno falsamente affermato di essere WIN SOURCE per commettere frodi. Si prega di notare che l'unico sito web ufficiale e suffisso email sono win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Maggiori dettagli sulla prevenzione delle frodi
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess